Capital Lighting, Inc. GS300-BM Lamps-Table Lamps 330766

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Matte Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Matte Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS300-BM Lamps-Table Lamps - 330766 - Capital Lighting, Inc.
Columbus, OH, USA
GS300-BM Lamps-Table Lamps
330766
GS300-BM Lamps-Table Lamps 330766
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Matte Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black Matte
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330766
Product Name GS300-BM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details