Capital Lighting, Inc. GS300-BG Lamps-Table Lamps 330764

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blue Gloss Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blue Gloss Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS300-BG Lamps-Table Lamps - 330764 - Capital Lighting, Inc.
Columbus, OH, USA
GS300-BG Lamps-Table Lamps
330764
GS300-BG Lamps-Table Lamps 330764
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Blue Gloss Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Blue Gloss
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330764
Product Name GS300-BG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details