Capital Lighting, Inc. GS101-BM Lamps-Table Lamps 330743

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Black Matte Product Name: One Light Table Lamp UPC: 753174057065 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Black Matte Product Name: One Light Table Lamp UPC: 753174057065 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS101-BM Lamps-Table Lamps - 330743 - Capital Lighting, Inc.
Columbus, OH, USA
GS101-BM Lamps-Table Lamps
330743
GS101-BM Lamps-Table Lamps 330743
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Black Matte Product Name: One Light Table Lamp UPC: 753174057065 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Black Matte
Product Name: One Light Table Lamp
UPC: 753174057065
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330743
Product Name GS101-BM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details