Capital Lighting, Inc. GS101-LT Lamps-Table Lamps 330741

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Latte Product Name: One Light Table Lamp UPC: 753174057089 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Latte Product Name: One Light Table Lamp UPC: 753174057089 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS101-LT Lamps-Table Lamps - 330741 - Capital Lighting, Inc.
Columbus, OH, USA
GS101-LT Lamps-Table Lamps
330741
GS101-LT Lamps-Table Lamps 330741
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Latte Product Name: One Light Table Lamp UPC: 753174057089 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Latte
Product Name: One Light Table Lamp
UPC: 753174057089
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330741
Product Name GS101-LT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details