Capital Lighting, Inc. GS400-WM Lamps-Table Lamps 330737

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: White Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: White Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS400-WM Lamps-Table Lamps - 330737 - Capital Lighting, Inc.
Columbus, OH, USA
GS400-WM Lamps-Table Lamps
330737
GS400-WM Lamps-Table Lamps 330737
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: White Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: White
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330737
Product Name GS400-WM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details