Capital Lighting, Inc. VH352-C Lamps-Table Lamps 330724

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
VH352-C Lamps-Table Lamps - 330724 - Capital Lighting, Inc.
Columbus, OH, USA
VH352-C Lamps-Table Lamps
330724
VH352-C Lamps-Table Lamps 330724
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cherry
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330724
Product Name VH352-C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details