Capital Lighting, Inc. TR202-SN Lamps-Floor Lamps 330716

Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174056921 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174056921 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TR202-SN Lamps-Floor Lamps - 330716 - Capital Lighting, Inc.
Columbus, OH, USA
TR202-SN Lamps-Floor Lamps
330716
TR202-SN Lamps-Floor Lamps 330716
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Floor Lamp UPC: 753174056921 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Floor Lamp
UPC: 753174056921
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330716
Product Name TR202-SN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details