Capital Lighting, Inc. TR250-AB Lamps-Table Lamps 330713

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174056938 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174056938 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
TR250-AB Lamps-Table Lamps - 330713 - Capital Lighting, Inc.
Columbus, OH, USA
TR250-AB Lamps-Table Lamps
330713
TR250-AB Lamps-Table Lamps 330713
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 753174056938 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 753174056938
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330713
Product Name TR250-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details