Capital Lighting, Inc. TR250-SN Lamps-Table Lamps 330711

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Table Lamp UPC: 753174056945 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Table Lamp UPC: 753174056945 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
TR250-SN Lamps-Table Lamps - 330711 - Capital Lighting, Inc.
Columbus, OH, USA
TR250-SN Lamps-Table Lamps
330711
TR250-SN Lamps-Table Lamps 330711
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Table Lamp UPC: 753174056945 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Table Lamp
UPC: 753174056945
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330711
Product Name TR250-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details