Capital Lighting, Inc. VH350-C Lamps-Table Lamps 330708

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
VH350-C Lamps-Table Lamps - 330708 - Capital Lighting, Inc.
Columbus, OH, USA
VH350-C Lamps-Table Lamps
330708
VH350-C Lamps-Table Lamps 330708
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cherry
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330708
Product Name VH350-C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details