Capital Lighting, Inc. VH255C-SN Lamps-Table Lamps 330702

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Satin Nickel Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Satin Nickel Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
VH255C-SN Lamps-Table Lamps - 330702 - Capital Lighting, Inc.
Columbus, OH, USA
VH255C-SN Lamps-Table Lamps
330702
VH255C-SN Lamps-Table Lamps 330702
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Satin Nickel Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cherry/Satin Nickel
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330702
Product Name VH255C-SN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details