Capital Lighting, Inc. VH255C-OB Lamps-Table Lamps 330700

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Oil Rubbed Bronze Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Oil Rubbed Bronze Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
VH255C-OB Lamps-Table Lamps - 330700 - Capital Lighting, Inc.
Columbus, OH, USA
VH255C-OB Lamps-Table Lamps
330700
VH255C-OB Lamps-Table Lamps 330700
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry/Oil Rubbed Bronze Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cherry/Oil Rubbed Bronze
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330700
Product Name VH255C-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details