Capital Lighting, Inc. 87-7042-26 Lamps-Table Lamps 330454

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Antique Mercure Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Antique Mercure Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7042-26 Lamps-Table Lamps - 330454 - Capital Lighting, Inc.
Columbus, OH, USA
87-7042-26 Lamps-Table Lamps
330454
87-7042-26 Lamps-Table Lamps 330454
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver/Antique Mercure Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver/Antique Mercure
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330454
Product Name 87-7042-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details