Capital Lighting, Inc. 85-2435-06 Lamps-Floor Lamps 330435

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 27 Product Name: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 27 Product Name: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2435-06 Lamps-Floor Lamps - 330435 - Capital Lighting, Inc.
Columbus, OH, USA
85-2435-06 Lamps-Floor Lamps
330435
85-2435-06 Lamps-Floor Lamps 330435
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 27 Product Name: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 64.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Beige
Weight: 27
Product Name: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330435
Product Name 85-2435-06 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details