Capital Lighting, Inc. 87-7011-48 Lamps-Table Lamps 330427

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 8.36 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 8.36 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7011-48 Lamps-Table Lamps - 330427 - Capital Lighting, Inc.
Columbus, OH, USA
87-7011-48 Lamps-Table Lamps
330427
87-7011-48 Lamps-Table Lamps 330427
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 8.36 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 8.36
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330427
Product Name 87-7011-48 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details