Capital Lighting, Inc. 87-7024-68 Lamps-Table Lamps 330425

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.43 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 15.25 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.43 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 15.25 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7024-68 Lamps-Table Lamps - 330425 - Capital Lighting, Inc.
Columbus, OH, USA
87-7024-68 Lamps-Table Lamps
330425
87-7024-68 Lamps-Table Lamps 330425
PRODUCT DETAILS / SPECS Width/Dia: 23.43 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 15.25 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 23.43
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Poly Dark Rust
Weight: 15.25
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330425
Product Name 87-7024-68 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details