Capital Lighting, Inc. 85-2601-48 Lamps-Floor Lamps 330419

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16.35 Product Name: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16.35 Product Name: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2601-48 Lamps-Floor Lamps - 330419 - Capital Lighting, Inc.
Columbus, OH, USA
85-2601-48 Lamps-Floor Lamps
330419
85-2601-48 Lamps-Floor Lamps 330419
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16.35 Product Name: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.62
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 16.35
Product Name: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330419
Product Name 85-2601-48 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details