Capital Lighting, Inc. 87-137-20 Lamps-Table Lamps 330418

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-137-20 Lamps-Table Lamps - 330418 - Capital Lighting, Inc.
Columbus, OH, USA
87-137-20 Lamps-Table Lamps
330418
87-137-20 Lamps-Table Lamps 330418
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze with Red Rust
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330418
Product Name 87-137-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details