Capital Lighting, Inc. 85-2602-48 Lamps-Floor Lamps 330417

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.74 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 21.12 Product Name: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.74 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 21.12 Product Name: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2602-48 Lamps-Floor Lamps - 330417 - Capital Lighting, Inc.
Columbus, OH, USA
85-2602-48 Lamps-Floor Lamps
330417
85-2602-48 Lamps-Floor Lamps 330417
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.74 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 21.12 Product Name: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.74
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 21.12
Product Name: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330417
Product Name 85-2602-48 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details