Capital Lighting, Inc. 85-3594-26 Lamps-Floor Lamps 330412

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Gold Mist Glaze Weight: 18 Product Name: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Gold Mist Glaze Weight: 18 Product Name: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3594-26 Lamps-Floor Lamps - 330412 - Capital Lighting, Inc.
Columbus, OH, USA
85-3594-26 Lamps-Floor Lamps
330412
85-3594-26 Lamps-Floor Lamps 330412
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Silver Gold Mist Glaze Weight: 18 Product Name: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Silver Gold Mist Glaze
Weight: 18
Product Name: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330412
Product Name 85-3594-26 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details