Capital Lighting, Inc. 85-2670-20 Lamps-Floor Lamps 330410

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2670-20 Lamps-Floor Lamps - 330410 - Capital Lighting, Inc.
Columbus, OH, USA
85-2670-20 Lamps-Floor Lamps
330410
85-2670-20 Lamps-Floor Lamps 330410
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze with Red Rust Product Name: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 64.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze with Red Rust
Product Name: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330410
Product Name 85-2670-20 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details