Capital Lighting, Inc. 87-138-26 Lamps-Table Lamps 330409

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-138-26 Lamps-Table Lamps - 330409 - Capital Lighting, Inc.
Columbus, OH, USA
87-138-26 Lamps-Table Lamps
330409
87-138-26 Lamps-Table Lamps 330409
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mercure
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330409
Product Name 87-138-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details