Capital Lighting, Inc. 87-7009-9G Lamps-Table Lamps 330408

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 7.7 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 7.7 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7009-9G Lamps-Table Lamps - 330408 - Capital Lighting, Inc.
Columbus, OH, USA
87-7009-9G Lamps-Table Lamps
330408
87-7009-9G Lamps-Table Lamps 330408
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 7.7 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Fruitwood
Weight: 7.7
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330408
Product Name 87-7009-9G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details