Capital Lighting, Inc. 87-140-26 Lamps-Table Lamps 330407

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-140-26 Lamps-Table Lamps - 330407 - Capital Lighting, Inc.
Columbus, OH, USA
87-140-26 Lamps-Table Lamps
330407
87-140-26 Lamps-Table Lamps 330407
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mercure
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330407
Product Name 87-140-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details