Capital Lighting, Inc. 87-146-26 Lamps-Table Lamps 330406

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-146-26 Lamps-Table Lamps - 330406 - Capital Lighting, Inc.
Columbus, OH, USA
87-146-26 Lamps-Table Lamps
330406
87-146-26 Lamps-Table Lamps 330406
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mercure Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mercure
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330406
Product Name 87-146-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details