Capital Lighting, Inc. 87-141-48 Lamps-Table Lamps 330404

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-141-48 Lamps-Table Lamps - 330404 - Capital Lighting, Inc.
Columbus, OH, USA
87-141-48 Lamps-Table Lamps
330404
87-141-48 Lamps-Table Lamps 330404
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330404
Product Name 87-141-48 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details