Capital Lighting, Inc. 87-7003-9C Lamps-Table Lamps 330402

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tilia Americana Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tilia Americana Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7003-9C Lamps-Table Lamps - 330402 - Capital Lighting, Inc.
Columbus, OH, USA
87-7003-9C Lamps-Table Lamps
330402
87-7003-9C Lamps-Table Lamps 330402
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tilia Americana Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tilia Americana
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330402
Product Name 87-7003-9C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details