Capital Lighting, Inc. 87-6506-06 Lamps-Table Lamps 330401

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 11 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 11 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6506-06 Lamps-Table Lamps - 330401 - Capital Lighting, Inc.
Columbus, OH, USA
87-6506-06 Lamps-Table Lamps
330401
87-6506-06 Lamps-Table Lamps 330401
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Beige Weight: 11 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Beige
Weight: 11
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330401
Product Name 87-6506-06 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details