Capital Lighting, Inc. LS-16992 Sconces-Single Glass 318998

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce UPC: 088675447252 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce UPC: 088675447252 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16992 Sconces-Single Glass - 318998 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16992 Sconces-Single Glass
318998
LS-16992 Sconces-Single Glass 318998
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Sconce UPC: 088675447252 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675447252
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318998
Product Name LS-16992 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details