Capital Lighting, Inc. LS-16481 Sconces-Single Glass 318997

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 088675451938 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 088675451938 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16481 Sconces-Single Glass - 318997 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16481 Sconces-Single Glass
318997
LS-16481 Sconces-Single Glass 318997
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 3.75 Product Name: One Light Wall Sconce UPC: 088675451938 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Dark Bronze
Weight: 3.75
Product Name: One Light Wall Sconce
UPC: 088675451938
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318997
Product Name LS-16481 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details