Capital Lighting, Inc. LS-16491 Sconces-Single Glass 318994

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 088675451945 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 088675451945 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16491 Sconces-Single Glass - 318994 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16491 Sconces-Single Glass
318994
LS-16491 Sconces-Single Glass 318994
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 088675451945 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 9
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Dark Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 088675451945
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318994
Product Name LS-16491 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details