Capital Lighting, Inc. LS-16571 Sconces-Single Glass 318993

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.85 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Gold Weight: 2 Product Name: One Light Wall Sconce UPC: 088675446125 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.85 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Gold Weight: 2 Product Name: One Light Wall Sconce UPC: 088675446125 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16571 Sconces-Single Glass - 318993 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16571 Sconces-Single Glass
318993
LS-16571 Sconces-Single Glass 318993
PRODUCT DETAILS / SPECS Width/Dia: 4.85 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Gold Weight: 2 Product Name: One Light Wall Sconce UPC: 088675446125 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.85
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Gold
Weight: 2
Product Name: One Light Wall Sconce
UPC: 088675446125
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318993
Product Name LS-16571 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details