Capital Lighting, Inc. LS-21399 Lamps-Table Lamps 318989

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut with Amber Deco Product Name: Table Lamp UPC: 088675443445
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut with Amber Deco Product Name: Table Lamp UPC: 088675443445

Suppliers

Company
Product
Description
Supplier Links
LS-21399 Lamps-Table Lamps - 318989 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21399 Lamps-Table Lamps
318989
LS-21399 Lamps-Table Lamps 318989
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut with Amber Deco Product Name: Table Lamp UPC: 088675443445

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Walnut with Amber Deco
Product Name: Table Lamp
UPC: 088675443445

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318989
Product Name LS-21399 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details