Capital Lighting, Inc. LS-21407 Lamps-Table Lamps 318986

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675443490
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675443490

Suppliers

Company
Product
Description
Supplier Links
LS-21407 Lamps-Table Lamps - 318986 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21407 Lamps-Table Lamps
318986
LS-21407 Lamps-Table Lamps 318986
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Table Lamp UPC: 088675443490

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Table Lamp
UPC: 088675443490

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318986
Product Name LS-21407 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details