PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: Table Lamp
UPC: 088675443759
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318982 |
| Product Name | LS-21424 Lamps-Table Lamps |
| Application | Residential |