Capital Lighting, Inc. LS-21415 Lamps-Table Lamps 318981

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: Table Lamp UPC: 088675443674
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: Table Lamp UPC: 088675443674

Suppliers

Company
Product
Description
Supplier Links
LS-21415 Lamps-Table Lamps - 318981 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21415 Lamps-Table Lamps
318981
LS-21415 Lamps-Table Lamps 318981
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze with Marble Base Product Name: Table Lamp UPC: 088675443674

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze with Marble Base
Product Name: Table Lamp
UPC: 088675443674

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318981
Product Name LS-21415 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details