Capital Lighting, Inc. LS-16993 Sconces-Pocket 318979

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675447269 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675447269 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16993 Sconces-Pocket - 318979 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16993 Sconces-Pocket
318979
LS-16993 Sconces-Pocket 318979
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 6.2 Product Name: Two Light Wall Sconce UPC: 088675447269 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Extension: 3.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Steel
Weight: 6.2
Product Name: Two Light Wall Sconce
UPC: 088675447269
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318979
Product Name LS-16993 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details