Capital Lighting, Inc. LS-18883 Mini Pendants-Cable 318978

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 79.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 5.2 Product Name: One Light Pendant UPC: 088675451150
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 79.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 5.2 Product Name: One Light Pendant UPC: 088675451150

Suppliers

Company
Product
Description
Supplier Links
LS-18883 Mini Pendants-Cable - 318978 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18883 Mini Pendants-Cable
318978
LS-18883 Mini Pendants-Cable 318978
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 79.00 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 5.2 Product Name: One Light Pendant UPC: 088675451150

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 79.00
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 5.2
Product Name: One Light Pendant
UPC: 088675451150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318978
Product Name LS-18883 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details