Capital Lighting, Inc. LS-18355 Mid. Chandeliers-Glass Up 318976

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 53.50 Bulb Type: G4 Qty: 5 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Five Light Chandelier UPC: 088675451976 Glass: Frost/Clear Canopy: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 53.50 Bulb Type: G4 Qty: 5 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Five Light Chandelier UPC: 088675451976 Glass: Frost/Clear Canopy: 4.25

Suppliers

Company
Product
Description
Supplier Links
LS-18355 Mid. Chandeliers-Glass Up - 318976 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18355 Mid. Chandeliers-Glass Up
318976
LS-18355 Mid. Chandeliers-Glass Up 318976
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 53.50 Bulb Type: G4 Qty: 5 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Five Light Chandelier UPC: 088675451976 Glass: Frost/Clear Canopy: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 53.50
Bulb
Type: G4
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 11
Product Name: Five Light Chandelier
UPC: 088675451976
Glass: Frost/Clear
Canopy: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318976
Product Name LS-18355 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details