Capital Lighting, Inc. LS-18383 Mini Pendants-3 Light Cluster 318973

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Shade UPC: 088675455240 Category: Shade
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Shade UPC: 088675455240 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
LS-18383 Mini Pendants-3 Light Cluster - 318973 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18383 Mini Pendants-3 Light Cluster
318973
LS-18383 Mini Pendants-3 Light Cluster 318973
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Shade UPC: 088675455240 Category: Shade

PRODUCT DETAILS / SPECS
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Shade
UPC: 088675455240
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318973
Product Name LS-18383 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details