Capital Lighting, Inc. LS-18826 Mid. Chandeliers-Glass Up 318972

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 61.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 2.6 Product Name: Six Light Chandelier UPC: 088675447306 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 61.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 2.6 Product Name: Six Light Chandelier UPC: 088675447306 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-18826 Mid. Chandeliers-Glass Up - 318972 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18826 Mid. Chandeliers-Glass Up
318972
LS-18826 Mid. Chandeliers-Glass Up 318972
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 61.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 2.6 Product Name: Six Light Chandelier UPC: 088675447306 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 61.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Bronze
Weight: 2.6
Product Name: Six Light Chandelier
UPC: 088675447306
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318972
Product Name LS-18826 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details