Capital Lighting, Inc. LS-18458 Semi-Flush Mts.-Bowl Style 318971

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451990 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451990 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18458 Semi-Flush Mts.-Bowl Style - 318971 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18458 Semi-Flush Mts.-Bowl Style
318971
LS-18458 Semi-Flush Mts.-Bowl Style 318971
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Semi Flush Mount Ceiling Light UPC: 088675451990 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675451990
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318971
Product Name LS-18458 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details