Capital Lighting, Inc. LS-18824 Foyer/Hall Lanterns-Open Frame 318970

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 83.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 25 Product Name: Four Light Foyer Chandelier UPC: 088675447290 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 83.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 25 Product Name: Four Light Foyer Chandelier UPC: 088675447290 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-18824 Foyer/Hall Lanterns-Open Frame - 318970 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18824 Foyer/Hall Lanterns-Open Frame
318970
LS-18824 Foyer/Hall Lanterns-Open Frame 318970
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 83.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Bronze Weight: 25 Product Name: Four Light Foyer Chandelier UPC: 088675447290 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 83.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Bronze
Weight: 25
Product Name: Four Light Foyer Chandelier
UPC: 088675447290
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318970
Product Name LS-18824 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details