Capital Lighting, Inc. LS-19898 Mid. Chandeliers-Glass Up 318968

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 139.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Gold Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447900 Glass: Light Amber Canopy: 5.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 139.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Gold Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447900 Glass: Light Amber Canopy: 5.5

Suppliers

Company
Product
Description
Supplier Links
LS-19898 Mid. Chandeliers-Glass Up - 318968 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19898 Mid. Chandeliers-Glass Up
318968
LS-19898 Mid. Chandeliers-Glass Up 318968
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 139.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Gold Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447900 Glass: Light Amber Canopy: 5.5

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 139.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Gold
Product Name: Five Light Up Lighting One Tier Chandelier
UPC: 088675447900
Glass: Light Amber
Canopy: 5.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318968
Product Name LS-19898 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details