Capital Lighting, Inc. LS-19809 Mid. Chandeliers-Drum Shades 318967

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Shade UPC: 088675455134 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Shade UPC: 088675455134 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-19809 Mid. Chandeliers-Drum Shades - 318967 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19809 Mid. Chandeliers-Drum Shades
318967
LS-19809 Mid. Chandeliers-Drum Shades 318967
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Shade UPC: 088675455134 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Chrome
Product Name: Nine Light Shade
UPC: 088675455134
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318967
Product Name LS-19809 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details