Capital Lighting, Inc. LS-19835 Mid. Chandeliers-Glass Up 318966

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Qty: 5 Wattage: 60 Finish: Chrome Weight: 19.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452430 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Qty: 5 Wattage: 60 Finish: Chrome Weight: 19.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452430 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19835 Mid. Chandeliers-Glass Up - 318966 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19835 Mid. Chandeliers-Glass Up
318966
LS-19835 Mid. Chandeliers-Glass Up 318966
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Qty: 5 Wattage: 60 Finish: Chrome Weight: 19.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452430 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 70.00
Bulb
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 19.6
Product Name: Five Light Up Lighting Chandelier
UPC: 088675452430
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318966
Product Name LS-19835 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details