Capital Lighting, Inc. LS-19897 Mid. Chandeliers-Glass Up 318965

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 145.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447894 Glass: Light Amber Canopy: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 145.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447894 Glass: Light Amber Canopy: 5

Suppliers

Company
Product
Description
Supplier Links
LS-19897 Mid. Chandeliers-Glass Up - 318965 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19897 Mid. Chandeliers-Glass Up
318965
LS-19897 Mid. Chandeliers-Glass Up 318965
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 145.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675447894 Glass: Light Amber Canopy: 5

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 145.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting One Tier Chandelier
UPC: 088675447894
Glass: Light Amber
Canopy: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318965
Product Name LS-19897 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details