Capital Lighting, Inc. LS-19848PEARL Mini Pendants-Cable 318961

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Finish: Pearl Product Name: One Light Mini Pendant UPC: 088675441724 Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Finish: Pearl Product Name: One Light Mini Pendant UPC: 088675441724 Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
LS-19848PEARL Mini Pendants-Cable - 318961 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19848PEARL Mini Pendants-Cable
318961
LS-19848PEARL Mini Pendants-Cable 318961
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Finish: Pearl Product Name: One Light Mini Pendant UPC: 088675441724 Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: E-12
Qty: 1
Wattage: 40
Finish: Pearl
Product Name: One Light Mini Pendant
UPC: 088675441724
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318961
Product Name LS-19848PEARL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details