Capital Lighting, Inc. LS-21377 Lamps-Table Lamps 318959

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Clear Acrylic Product Name: Table Lamp UPC: 088675443568
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Clear Acrylic Product Name: Table Lamp UPC: 088675443568

Suppliers

Company
Product
Description
Supplier Links
LS-21377 Lamps-Table Lamps - 318959 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21377 Lamps-Table Lamps
318959
LS-21377 Lamps-Table Lamps 318959
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black and Clear Acrylic Product Name: Table Lamp UPC: 088675443568

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black and Clear Acrylic
Product Name: Table Lamp
UPC: 088675443568

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318959
Product Name LS-21377 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details