Capital Lighting, Inc. LS-21380BLK Lamps-Table Lamps 318957

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: Table Lamp UPC: 088675443575
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: Table Lamp UPC: 088675443575

Suppliers

Company
Product
Description
Supplier Links
LS-21380BLK Lamps-Table Lamps - 318957 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21380BLK Lamps-Table Lamps
318957
LS-21380BLK Lamps-Table Lamps 318957
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: Table Lamp UPC: 088675443575

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: Table Lamp
UPC: 088675443575

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318957
Product Name LS-21380BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details